Pasternack Attenuators PE7451-8

Description
8 dB Fixed Attenuator, 4.3-10 Ma
Request a Quote Datasheet
Description
8 dB Fixed Attenuator, 4.3-10 Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7451-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7451-8-ND
Attenuators 6099-PE7451-8-ND
8 dB Fixed Attenuator, 4.3-10 Ma

8 dB Fixed Attenuator, 4.3-10 Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7451-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0.1-5000-110-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 1.00E-4 GHz
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
RF/IF and RFID - Attenuators - 1236246-SKY12230-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 1.7 to 2.3 GHz
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
4 suppliers
2W Attenuator - 852-BW-S4W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers