Pasternack Attenuators PE7431-5

Description
CTN ROTARY ATTN 0-5DB 2.5-4GHZ
Request a Quote Datasheet
Description
CTN ROTARY ATTN 0-5DB 2.5-4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7431-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7431-5-ND
Attenuators 6099-PE7431-5-ND
CTN ROTARY ATTN 0-5DB 2.5-4GHZ

CTN ROTARY ATTN 0-5DB 2.5-4GHZ

Buy Now Datasheet
Attenuators - PE7431-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7431-5
Attenuators PE7431-5
RF Attenuators 0dB ~ 5dB 2.5 GHz ~ 4 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 5dB 2.5 GHz ~ 4 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7431-5-ND PE7431-5
Product Name Attenuators Attenuators
Attenuation 0.0 to 5 dB 0.0 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details