Pasternack Attenuators PE7439N-10

Description
ROTARY ATTN 0-10DB DC-6GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-10DB DC-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7439N-10-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-10DB DC-6GHZ

ROTARY ATTN 0-10DB DC-6GHZ

Buy Now Datasheet
Attenuators - PE7439N-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7439N-10
Attenuators PE7439N-10
RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7439N-10-ND PE7439N-10
Product Name Attenuators Attenuators
Attenuation 0.0 to 10 dB 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K3-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.06 to 1.5 :1
View Details
3 suppliers
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details