Pasternack Attenuators PE7438-9

Description
9DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
9DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-9-ND
Attenuators 6099-PE7438-9-ND
9DB ATTN BNC 2W 4GHZ

9DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-9
Attenuators PE7438-9
RF Attenuators 9dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 9dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-9-ND PE7438-9
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-YAT-15A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details