Pasternack Attenuators PE7437-30

Description
30DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
30DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-30-ND - DigiKey
Thief River Falls, MN, United States
30DB ATTN BNC 2W 4GHZ

30DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-30
Attenuators PE7437-30
RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-30-ND PE7437-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details