Pasternack Attenuators PE7447-6

Description
6dB DC Bias Attenuator, SMA Male
Request a Quote Datasheet
Description
6dB DC Bias Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7447-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7447-6-ND
Attenuators 6099-PE7447-6-ND
6dB DC Bias Attenuator, SMA Male

6dB DC Bias Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7447-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers