Pasternack Attenuators PE7465-20

Description
20 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7465-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, TNC Male

20 dB Fixed Attenuator, TNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7465-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - AA264-87LF - 114246-AA264-87LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2 GHz
View Details
5 suppliers
RF/IF and RFID - Attenuators - 1055202-DAT-31A-PP+ - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Package Type 20-VFQFN Exposed Pad
View Details
4 suppliers