Pasternack Attenuators PE7443-69

Description
ROTARY ATTN 0-69DB DC-8GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-69DB DC-8GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7443-69-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-69DB DC-8GHZ

ROTARY ATTN 0-69DB DC-8GHZ

Buy Now Datasheet
Attenuators - PE7443-69 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7443-69
Attenuators PE7443-69
RF Attenuators 0dB ~ 69dB 0 Hz ~ 8 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 69dB 0 Hz ~ 8 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7443-69-ND PE7443-69
Product Name Attenuators Attenuators
Attenuation 0.0 to 69 dB 0.0 to 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N6W20+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details