Pasternack Attenuators PE7438-7

Description
7DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
7DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-7-ND
Attenuators 6099-PE7438-7-ND
7DB ATTN BNC 2W 4GHZ

7DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-7
Attenuators PE7438-7
RF Attenuators 7dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 7dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-7-ND PE7438-7
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07200-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details