Pasternack Attenuators PE7388-6

Description
6 dB Fixed Attenuator, N Male To
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, N Male To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7388-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7388-6-ND
Attenuators 6099-PE7388-6-ND
6 dB Fixed Attenuator, N Male To

6 dB Fixed Attenuator, N Male To

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7388-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
Attenuators - 3157-QAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers