Pasternack Attenuators PE7435-20

Description
ROTARY ATTN 0-20DB 12.4-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-20DB 12.4-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7435-20-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-20DB 12.4-18GHZ

ROTARY ATTN 0-20DB 12.4-18GHZ

Buy Now Datasheet
Attenuators - PE7435-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7435-20
Attenuators PE7435-20
RF Attenuators 0dB ~ 20dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 20dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7435-20-ND PE7435-20
Product Name Attenuators Attenuators
Attenuation 0.0 to 20 dB 0.0 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-3+CT-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details