Pasternack Attenuators PE7437-1

Description
1DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
1DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7437-1-ND
Attenuators 6099-PE7437-1-ND
1DB ATTN BNC 2W 4GHZ

1DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-1
Attenuators PE7437-1
RF Attenuators 1dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-1-ND PE7437-1
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details