Pasternack Attenuators PE7389-20

Description
20 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7389-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, N Male t

20 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7389-20-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - SKY12343-364LF1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 4 GHz
Attenuation 0.2500 to 31.75 dB
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details