Pasternack Attenuators PE7430-10

Description
10DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
10DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-10-ND - DigiKey
Thief River Falls, MN, United States
10DB ATTN 2.92MM 2W 40GHZ

10DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-10
Attenuators PE7430-10
RF Attenuators 10dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-10-ND PE7430-10
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-15+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, No Lead
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details