Pasternack Attenuators PE7453-40

Description
40 dB Fixed Attenuator, 4.3-10 M
Request a Quote Datasheet
Description
40 dB Fixed Attenuator, 4.3-10 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7453-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB Fixed Attenuator, 4.3-10 M

40 dB Fixed Attenuator, 4.3-10 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7453-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 3157-BW-S3W10+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers