Pasternack Attenuators PE7468-3

Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7468-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7468-3-ND
Attenuators 6099-PE7468-3-ND
3 dB Fixed Attenuator, N Male to

3 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7468-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-6000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 6 GHz
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers