Pasternack Attenuators PE7430-7

Description
7DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
7DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-7-ND
Attenuators 6099-PE7430-7-ND
7DB ATTN 2.92MM 2W 40GHZ

7DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-7
Attenuators PE7430-7
RF Attenuators 7dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 7dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-7-ND PE7430-7
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details