Pasternack Attenuators PE7470-7

Description
7 dB Fixed Attenuator SMP Male t
Request a Quote Datasheet
Description
7 dB Fixed Attenuator SMP Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7470-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7470-7-ND
Attenuators 6099-PE7470-7-ND
7 dB Fixed Attenuator SMP Male t

7 dB Fixed Attenuator SMP Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7470-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
90 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-90 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details