Pasternack Attenuators PE7470-5

Description
5 dB Fixed Attenuator SMP Male t
Request a Quote Datasheet
Description
5 dB Fixed Attenuator SMP Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7470-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7470-5-ND
Attenuators 6099-PE7470-5-ND
5 dB Fixed Attenuator SMP Male t

5 dB Fixed Attenuator SMP Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7470-5-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1825 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM Attenuator - 852-SKY12228-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
2500 MHz Attenuator - 852-LAT-8+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers