Pasternack Attenuators PE7363-30

Description
30 dB Fixed Attenuator, SMA Fema
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, SMA Fema
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7363-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, SMA Fema

30 dB Fixed Attenuator, SMA Fema

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7363-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-50-4000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0500 GHz
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-6+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 5.3 to 6.9 dB
View Details
2 suppliers