Pasternack Attenuators PE7429-3

Description
3DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
3DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7429-3-ND
Attenuators 6099-PE7429-3-ND
3DB ATTN 2.92MM 0.5W 40GHZ

3DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-3
Attenuators PE7429-3
RF Attenuators 3dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 3dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-3-ND PE7429-3
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-101.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details