Pasternack Attenuators PE7450-10

Description
10 dB Fixed Attenuator, 1.0 mm M
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, 1.0 mm M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7450-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, 1.0 mm M

10 dB Fixed Attenuator, 1.0 mm M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7450-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Attenuators - 3157-DAT-31A-SP+DKR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers