Pasternack Attenuators PE7434-20

Description
ROTARY ATTN 0-20DB 8-12.4GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-20DB 8-12.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7434-20-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-20DB 8-12.4GHZ

ROTARY ATTN 0-20DB 8-12.4GHZ

Buy Now Datasheet
Attenuators - PE7434-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7434-20
Attenuators PE7434-20
RF Attenuators 0dB ~ 20dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 20dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7434-20-ND PE7434-20
Product Name Attenuators Attenuators
Attenuation 0.0 to 20 dB 0.0 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-8A+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details