Pasternack Attenuators PE7389-15

Description
15 dB Fixed Attenuator, N Male T
Request a Quote Datasheet
Description
15 dB Fixed Attenuator, N Male T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7389-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB Fixed Attenuator, N Male T

15 dB Fixed Attenuator, N Male T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7389-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-9K-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9.00E-6 GHz
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers
Attenuators - 3157-KAT-4+CT-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers