Pasternack Attenuators PE7403-5

Description
RF Attenuators 5dB 0 Hz ~ 65 GHz 50 Ohms 1W Module
Datasheet
Description
RF Attenuators 5dB 0 Hz ~ 65 GHz 50 Ohms 1W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7403-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-5
Attenuators PE7403-5
RF Attenuators 5dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 5dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7403-5
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S12W2+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details