Pasternack Attenuators PE7438-4

Description
4DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
4DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-4-ND
Attenuators 6099-PE7438-4-ND
4DB ATTN BNC 2W 4GHZ

4DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-4
Attenuators PE7438-4
RF Attenuators 4dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-4-ND PE7438-4
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-3+CT-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details