Pasternack Attenuators PE7471-2

Description
2 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-2-ND
Attenuators 6099-PE7471-2-ND
2 dB Fixed Attenuator, 3.5mm Mal

2 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-18000-70-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
Attenuators - 3157-BW-N7W5+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details