Pasternack Attenuators PE7370-6

Description
6 dB Fixed Attenuator, N Female
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, N Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7370-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7370-6-ND
Attenuators 6099-PE7370-6-ND
6 dB Fixed Attenuator, N Female

6 dB Fixed Attenuator, N Female

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7370-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
Attenuators - 3157-HAT-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers