Pasternack Attenuators PE7481-10

Description
Low PIM 10dB Fixed Attenuator 4.
Request a Quote Datasheet
Description
Low PIM 10dB Fixed Attenuator 4.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7481-10-ND - DigiKey
Thief River Falls, MN, United States
Low PIM 10dB Fixed Attenuator 4.

Low PIM 10dB Fixed Attenuator 4.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7481-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
Attenuators - 3157-LAT-4+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type TO-253-4, TO-253AA
View Details