Pasternack Attenuators PE7448-10

Description
10dB DC Bias Attenuator, N Male
Request a Quote Datasheet
Description
10dB DC Bias Attenuator, N Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7448-10-ND - DigiKey
Thief River Falls, MN, United States
10dB DC Bias Attenuator, N Male

10dB DC Bias Attenuator, N Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7448-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
Attenuators - 3157-VAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers