Pasternack Attenuators PE7370-50

Description
50 dB Fixed Attenuator, N Female
Request a Quote Datasheet
Description
50 dB Fixed Attenuator, N Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7370-50-ND - DigiKey
Thief River Falls, MN, United States
50 dB Fixed Attenuator, N Female

50 dB Fixed Attenuator, N Female

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7370-50-ND
Product Name Attenuators
Attenuation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-62-2 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 2
Frequency 0.5000 GHz
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Attenuators - 3157-PAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, Flat Leads
View Details