Pasternack Attenuators PE7471-5

Description
5 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
5 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-5-ND
Attenuators 6099-PE7471-5-ND
5 dB Fixed Attenuator, 3.5mm Mal

5 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-5-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
5 suppliers
Attenuators - 3157-HAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers