Pasternack Attenuators PE7489-10

Description
10 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7489-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, SMA Male

10 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7489-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-6+DKR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 863-1000-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 10 dB
Package Type SOT-5
View Details
4 suppliers
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details