Pasternack Attenuators PE7429-30

Description
30DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
30DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-30-ND - DigiKey
Thief River Falls, MN, United States
30DB ATTN 2.92MM 0.5W 40GHZ

30DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-30
Attenuators PE7429-30
RF Attenuators 30dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 30dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-30-ND PE7429-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5317D-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-3 to 0.1000 GHz
Package Type QFN36
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details