Pasternack Attenuators PE7451-4

Description
4 dB Fixed Attenuator, 4.3-10 Ma
Request a Quote Datasheet
Description
4 dB Fixed Attenuator, 4.3-10 Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7451-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7451-4-ND
Attenuators 6099-PE7451-4-ND
4 dB Fixed Attenuator, 4.3-10 Ma

4 dB Fixed Attenuator, 4.3-10 Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7451-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
Attenuation 15.5 dB
View Details
Attenuators - 3157-BW-N20W50+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers