Pasternack Attenuators PE7490-6

Description
6 dB Fixed Attenuator, NEX10 Mal
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, NEX10 Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7490-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7490-6-ND
Attenuators 6099-PE7490-6-ND
6 dB Fixed Attenuator, NEX10 Mal

6 dB Fixed Attenuator, NEX10 Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7490-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
10 dB Wideband Fixed Attenuator - TGL4201-10 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 10 dB
View Details
2 suppliers