Pasternack Attenuators PE7403-8

Description
RF Attenuators 8dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7403-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7403-8-ND
Attenuators 6099-PE7403-8-ND
RF Attenuators 8dB 0Hz ~ 65GHz 50 Ohms 1W Module

RF Attenuators 8dB 0Hz ~ 65GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7403-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-8
Attenuators PE7403-8
RF Attenuators 8dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 8dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7403-8-ND PE7403-8
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details