Pasternack Attenuators PE7396-3

Description
3 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7396-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7396-3-ND
Attenuators 6099-PE7396-3-ND
3 dB Fixed Attenuator, 75 Ohm F

3 dB Fixed Attenuator, 75 Ohm F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7396-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers
Attenuators - 3157-QAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers