Pasternack Attenuators PE7471-4

Description
4 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
4 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-4-ND
Attenuators 6099-PE7471-4-ND
4 dB Fixed Attenuator, 3.5mm Mal

4 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Attenuators - 3157-YAT-15A+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers