Pasternack Attenuators PE7439N-60

Description
ROTARY ATTN 0-60DB DC-6GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-60DB DC-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7439N-60-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-60DB DC-6GHZ

ROTARY ATTN 0-60DB DC-6GHZ

Buy Now Datasheet
Attenuators - PE7439N-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7439N-60
Attenuators PE7439N-60
RF Attenuators 0dB ~ 60dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB ~ 60dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7439N-60-ND PE7439N-60
Product Name Attenuators Attenuators
Attenuation 0.0 to 60 dB 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details