Pasternack Attenuators PE7439-10

Description
ROTARY ATTN 0-10DB DC-6GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-10DB DC-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7439-10-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-10DB DC-6GHZ

ROTARY ATTN 0-10DB DC-6GHZ

Buy Now Datasheet
Attenuators - PE7439-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7439-10
Attenuators PE7439-10
RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7439-10-ND PE7439-10
Product Name Attenuators Attenuators
Attenuation 0.0 to 10 dB 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N10W50+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details