Pasternack Attenuators PE7469-30

Description
30 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7469-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, TNC Male

30 dB Fixed Attenuator, TNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7469-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Attenuators - 3157-UNAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers