Pasternack Attenuators PE7392-2

Description
2 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7392-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7392-2-ND
Attenuators 6099-PE7392-2-ND
2 dB Fixed Attenuator, N Male to

2 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7392-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W - ZT-275 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 30 dB
View Details