Pasternack Attenuators PE7487-7

Description
7 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
7 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7487-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7487-7-ND
Attenuators 6099-PE7487-7-ND
7 dB Fixed Attenuator, SMA Male

7 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7487-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-8000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 4 GHz
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
Attenuators - 3157-LAT-12+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type TO-253-4, TO-253AA
View Details