Pasternack Attenuators PE7437-3

Description
3DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
3DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7437-3-ND
Attenuators 6099-PE7437-3-ND
3DB ATTN BNC 2W 4GHZ

3DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-3
Attenuators PE7437-3
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-3-ND PE7437-3
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details