Pasternack Attenuators PE7423-30

Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7423-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, N Male t

30 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7423-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
6 suppliers
Attenuators - 3157-NAT-10DC+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details