Pasternack Attenuators PE7396-10

Description
10 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7396-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, 75 Ohm F

10 dB Fixed Attenuator, 75 Ohm F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7396-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-20-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1001-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 32 dB
Package Type SOT-23-6
View Details
4 suppliers
Attenuators - 3157-ZX73-123+-ND - DigiKey
Specs
Attenuation 0.0 to 20 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details