Pasternack Attenuators PE7351-40

Description
40 dB Fixed Attenuator, TNC Fema
Request a Quote Datasheet
Description
40 dB Fixed Attenuator, TNC Fema
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7351-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB Fixed Attenuator, TNC Fema

40 dB Fixed Attenuator, TNC Fema

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7351-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-32000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12345-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
5 suppliers
Attenuators - 3157-PAT-2+TR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers