Pasternack Attenuators PE7437-2

Description
2DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
2DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7437-2-ND
Attenuators 6099-PE7437-2-ND
2DB ATTN BNC 2W 4GHZ

2DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-2
Attenuators PE7437-2
RF Attenuators 2dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 2dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-2-ND PE7437-2
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K2-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.1 to 1.5 :1
View Details
2 suppliers
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details