Pasternack Attenuators PE7433-40

Description
ROTARY ATTN 0-40DB 7-10GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-40DB 7-10GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7433-40-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-40DB 7-10GHZ

ROTARY ATTN 0-40DB 7-10GHZ

Buy Now Datasheet
Attenuators - PE7433-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7433-40
Attenuators PE7433-40
RF Attenuators 0dB ~ 40dB 7 GHz ~ 10 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 40dB 7 GHz ~ 10 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7433-40-ND PE7433-40
Product Name Attenuators Attenuators
Attenuation 0.0 to 40 dB 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-0+CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details